High Capacitance Computer Grade
1700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1081265-DCMX172T400B
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Aluminum Electrolytic Capacitors - Screw Terminal 1700UF 400V -10+50%
CAP ALUM 1700UF 400V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DCMX172T400BC2B | DCMX172T400BC2B-ND | 1081265-DCMX172T400BC2B | 192-DCMX172T400BC2B | DCMX172T400BC2B |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Capacitors - DCMX172T400BC2B | Aluminum Electrolytic Capacitors - Screw Terminal 1700UF 400V -10+50% | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Carton | Bulk | Bulk; Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |