The DCMC954U025FN2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a capacitance of 950,000 µF, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. The component has a case size of 3 1/2 inches in diameter by 7 5/8 inches in length, with a high current, can-style terminal and a stud mount. Its maximum ESR at 120 Hz and 25 °C is 3.0 mΩ, and it supports a maximum ripple current of 48.7 A at 85 °C. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C with specified limits on capacitance, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC954U025FN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |