The DCMC943U050DB2B is a screw terminal aluminum electrolytic capacitor with a rated voltage of 50 Vdc, capacitance of 94,000 µF, and a case size of 3 x 3 1/8 inches. It has a maximum ESR of 9.1 mΩ at 120 Hz and a maximum ripple current of 18.9 A at 85°C. The capacitor operates within a temperature range of -40°C to +85°C and meets endurance life test requirements of 2000 hours at full load and 85°C. The terminal style is high current, low post with an M5 post, and the insulation is PVC with a polypropylene end disk. The part is designed for high-capacitance applications such as power supply filtering and energy storage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC943U050DB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |