The DCMC904U010FC2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a capacitance of 900,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The unit has a 3 1/2-inch diameter and a 4 1/8-inch length, with a stud terminal and insulated case. It provides a maximum ripple current of 41.6 A at 85 °C and 120 Hz, with an ESR of 2.9 mΩ at 25 °C. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with ≤20% capacitance change and 200% ESR increase. It complies with the rated voltage and capacitance tolerances specified for 10 Vdc variants, and its thermal construction includes extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC904U010FC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |