The DCMC794U6R3CF2D is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 790,000 µF, designed for high-capacitance power supply and energy storage applications. It features a 2-1/2 inch diameter and 5-5/8 inch length, with a high post terminal and standard PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, meets a 2000-hour endurance life test at full load and 85 °C, and has a maximum ESR of 2.8 mΩ at 25 °C and a maximum ripple current of 37.9 A at 85 °C. Its thermal design includes an extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC794U6R3CF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |