The DCMC713U050BD2B is a screw terminal aluminum electrolytic capacitor for power supply and UPS systems, with a capacitance of 71,000 µF, a rated voltage of 50 Vdc, and a case size of 2 x 4 5/8 inches. It has a maximum ESR of 10.8 mΩ at 120 Hz and a maximum ripple current of 16.4 A at 85 °C. The operating temperature range is -40 °C to +85 °C, and it features Thermal-Pak™ extended cathode construction for improved heat dissipation. The capacitance tolerance is -10% to +50%, and it meets an endurance life test of 2000 hours at full load and 85 °C. The terminal style is high current, low post, with a M6 screw terminal and a torque specification of 60 in·lb (6.78 N·m).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC713U050BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |