The DCMC674U025DN2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 670,000 µF, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a 3 x 7 5/8 inch size with a stud mount terminal and is constructed with Thermal-Pak™ extended cathode foil for improved heat dissipation. It meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum ESR of 3.1 mΩ at 25 °C and a rated ripple current of 44.0 A at 85 °C. The capacitance tolerance is -10% to +50%, and leakage current is limited to ≤6√CV µA with a 6 mA maximum at 5 minutes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC674U025DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |