The DCMC644U010DC2D is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply applications, with 640,000 µF capacitance and a 10 Vdc rating. It measures 3 inches in diameter and 7 5/8 inches in length, with an M12 stud mount. Its maximum ESR is 2.9 mΩ at 25 °C, and it supports a ripple current of 35.7 A at 85 °C. The capacitor operates from -40 °C to +85 °C and meets a 2000-hour endurance test at full load and 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and uses an insulated PVC sleeve with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC644U010DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |