Cornell Dubilier Aluminum Electrolytic DCMC554U035DG2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC554U035DG2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 550,000 µF and a rated voltage of 35 Vdc. It has a case size of 3 inches in diameter by 8 5/8 inches in length, with a high current low post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 3.6 mΩ at 25 °C, and a maximum ripple current of 40.9 A at 85 °C. It meets the endurance life test of 2000 hours at full load and 85 °C, with capacitance change within ±20% and ESR doubled from the limit. The construction features Thermal-Pak™ extended cathode foil for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The DCMC554U035DG2D is a screw terminal aluminum electrolytic capacitor with a capacitance of 550,000 µF and a rated voltage of 35 Vdc. It has a case size of 3 inches in diameter by 8 5/8 inches in length, with a high current low post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 3.6 mΩ at 25 °C, and a maximum ripple current of 40.9 A at 85 °C. It meets the endurance life test of 2000 hours at full load and 85 °C, with capacitance change within ±20% and ESR doubled from the limit. The construction features Thermal-Pak™ extended cathode foil for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC554U035DG2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC554U035DG2D
Aluminum Electrolytic DCMC554U035DG2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC554U035DG2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers