The DCMC543U035EJ2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 54,000 µF, a maximum ESR of 13.2 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 13.2 A at 85 °C. It has a case size of 1 3/4 inch diameter by 3 5/8 inch length, uses a high current, low post terminal (case code E), and is insulated with PVC sleeve and polypropylene end disk. The part operates within a temperature range of -40 °C to +85 °C and meets the endurance test of 2000 hours at full load and 85 °C with ≤ ±20% capacitance change and 200% of ESR limit. Its ripple current multiplier at 85 °C is 1.00. The capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC543U035EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |