The DCMC534U6R3CC2D is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and energy storage applications, with a rated voltage of 6.3 Vdc, capacitance of 530,000 µF, and maximum ESR of 3.8 mΩ at 25 °C. It measures 2 1/2 x 4 1/8 inches in size, operates within a temperature range of -40 °C to +85 °C, and is rated for 2000 hours of endurance at full load and 85 °C. The case includes standard PVC insulation and a high current, can-style terminal, with dimensions and weight provided for uninsulated case code CC2D. The part is designed for use with a thermal pad and complies with the series' vibration and shelf life test requirements.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC534U6R3CC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |