The DCMC524U6R3DB2B is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage applications. It has a capacitance of 520,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 3-inch diameter and 3 1/8-inch length, with a low-post terminal style. Its maximum ESR at 120 Hz and 25 °C is 4.1 mΩ, and it supports a ripple current of 28.3 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction to ensure cool operation and meets endurance life testing for 2000 hours at full load and 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC524U6R3DB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |