The DCMC493U035AE2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 49,000 µF, rated for 35 Vdc, and a tolerance of -10% +75%. It has a nominal ESR of 15.5 mΩ at 120 Hz and a maximum ripple current of 11.2 A at 85 °C. The capacitor measures 1 3/8 inches in diameter and 5 1/8 inches in length, with a high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. The case is insulated with PVC and polypropylene, and its thermal design includes an extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC493U035AE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |