The DCMC493U016AH2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a capacitance of 49,000 µF, a rated voltage of 16 Vdc, and a tolerance of -10% +75%. It features a 1 3/8 inch diameter and 2 5/8 inch length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, demonstrates a maximum ESR of 20.1 mΩ at 120 Hz and 25 °C, and supports a maximum ripple current of 7.5 A at 85 °C. It meets an endurance life test of 2000 hours at full load and 85 °C, with a Thermal-Pak™ extended cathode construction to ensure cool operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC493U016AH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |