Cornell Dubilier Aluminum Electrolytic DCMC423U025AJ2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC423U025AJ2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 43,000 µF with a voltage rating of 25 Vdc, a case size of 1 3/8 inch diameter by 3 5/8 inch length, and uses a high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load and 85 °C. The capacitance tolerance is -10% +75%, and its maximum ESR at 120 Hz and 25 °C is 19.4 mΩ, with a maximum ripple current of 9.1 A at 85 °C.

Datasheet Summary
Powered by GS/AI

The DCMC423U025AJ2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 43,000 µF with a voltage rating of 25 Vdc, a case size of 1 3/8 inch diameter by 3 5/8 inch length, and uses a high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load and 85 °C. The capacitance tolerance is -10% +75%, and its maximum ESR at 120 Hz and 25 °C is 19.4 mΩ, with a maximum ripple current of 9.1 A at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC423U025AJ2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC423U025AJ2B
Aluminum Electrolytic DCMC423U025AJ2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC423U025AJ2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C223U100CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers