The DCMC374U6R3BD2B is a high-capacitance aluminum electrolytic capacitor with screw terminals, rated for 6.3 Vdc and 370,000 µF, designed for power supply filtering and energy storage applications. It features a 2 x 4 5/8 inch case size, thermal-Pak™ extended cathode construction for improved heat dissipation, and operates within a temperature range of -40 °C to +85 °C. The capacitor meets a 2000-hour endurance life test at 85 °C under full load, with a maximum ESR of 5.0 mΩ at 25 °C and a ripple current rating of 24.9 A at 85 °C. The terminal is a high current, low post style with M5 thread and 60 in·lb torque specification. Capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC374U6R3BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |