The DCMC364U6R3EF2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 360,000 µF, designed for high-capacitance power supply filtering and energy storage applications. It features a 1 3/4-inch diameter and 5 5/8-inch length, with a high post terminal and standard PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 6.0 mΩ at 25 °C, and supports a maximum ripple current of 22.0 A at 85 °C. Endurance life is rated for 2000 hours at full load and 85 °C, with a thermal-pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC364U6R3EF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |