The DCMC363U025EA2B is an aluminum electrolytic capacitor with screw terminals, designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 36,000 µF, a rated voltage of 25 Vdc, and a case code of EA with a high post terminal. Its physical dimensions are 1 3/4 inches in diameter and 2 1/8 inches in length, with a typical weight of 6.8 ounces (193 grams). It operates within a temperature range of -40 °C to +85 °C, has a capacitance tolerance of -10% to +75%, and a maximum ripple current of 8.2 A at 120 Hz and 85 °C. The product meets the endurance life test of 2000 hours at full load and 85 °C with specified limits on capacitance change, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC363U025EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |