The DCMC354U035FD2D is a screw terminal aluminum electrolytic capacitor with a rated voltage of 35 Vdc, a capacitance of 350,000 µF, and a maximum ESR of 4.5 mΩ at 25 °C. It has a maximum ripple current rating of 33.0 A at 85 °C and measures 3.5 inches in diameter by 4.5 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and uses a high current bottom terminal style with a 1.25 inch stud.
Datasheet Summary Powered by GS/AI
The DCMC354U035FD2D is a screw terminal aluminum electrolytic capacitor with a rated voltage of 35 Vdc, a capacitance of 350,000 µF, and a maximum ESR of 4.5 mΩ at 25 °C. It has a maximum ripple current rating of 33.0 A at 85 °C and measures 3.5 inches in diameter by 4.5 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and uses a high current bottom terminal style with a 1.25 inch stud.