The DCMC354U010BE2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a capacitance of 350,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor has a diameter of 2 inches and a height of 5 1/8 inches, with a high post terminal. It features a maximum ESR of 6.1 mΩ at 25 °C and a rated ripple current of 19.8 A at 85 °C. The unit meets a 2000-hour endurance test at full load and 85 °C, with specified limits on capacitance change, ESR, and leakage current. The case is constructed with thermal-pak™ extended cathode for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC354U010BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |