The DCMC304U035FC2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filters and energy storage applications. It has a capacitance of 300,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 3 1/2 inch diameter and 4 1/8 inch length, with a high current, low post terminal style. Its maximum ESR at 120 Hz and 25 °C is 4.9 mΩ, and its maximum ripple current at 85 °C is 31.7 A. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with a capacitance change limit of ±20% and ESR doubling. The case construction includes a Thermal-Pak™ extended cathode for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC304U035FC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |