The DCMC244U010ED2B is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and UPS applications, with a capacitance of 240,000 µF, a rated voltage of 10 Vdc, and a maximum ripple current of 17.1 A at 85 °C. It has a case size of 1 3/4 inches in diameter and 4 5/8 inches in length, with a high post terminal and a 0.008-in PVC sleeve insulation. The capacitor operates within a temperature range of -40 °C to +85 °C, has an ESR of 7.0 mΩ at 120 Hz and 25 °C, and meets a 2000-hour endurance life test at full load and 85 °C. Its capacitance tolerance is -10% to +50%, and it uses Thermal-Pak™ extended cathode construction for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC244U010ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |