The DCMC243U010AK2B is a screw-terminal aluminum electrolytic capacitor in the DCMC series, designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 24,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The case dimensions are 1 3/8 inches in diameter and 1 5/8 inches in length, with a low post terminal. Its maximum ESR at 25 °C is 46.9 mΩ, and the maximum ripple current at 85 °C is 4.1 A. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with ≤20% capacitance change and ≤200% ESR increase. It features Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC243U010AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |