The DCMC234U016BD2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 230,000 µF, a rated voltage of 16 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 2 inches in diameter and 4 5/8 inches in length, with a high current, low post terminal style. It meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum ESR of 6.7 mΩ at 25 °C and a ripple current rating of 21.5 A at 85 °C. The case is insulated with PVC and polypropylene, and the part includes a can style that supports thermal conduction via a bottom stud mount. The capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC234U016BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |