The DCMC213U016AK2B is a screw terminal aluminum electrolytic capacitor for power supply filtering and energy storage, with 21,000 µF capacitance and 16 Vdc rating. It operates from -40 °C to +85 °C and features Thermal-Pak™ extended cathode construction for improved thermal performance. The case measures 1 3/8 inches in diameter and 1 5/8 inches in length, with a low post terminal. Maximum ripple current is 4.1 A at 120 Hz and 85 °C. Endurance life is 2000 hours at full load and 85 °C. Leakage current is ≤6 √CV µA, with a 6 mA maximum at 5 minutes. Insulation is standard PVC sleeve with polypropylene end disk. The part is tested for vibration from 5 to 55 Hz at 0.06 inch and 10 g for 1.5 hours per axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC213U016AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |