The DCMC174U050DD2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a rated voltage of 50 Vdc, a capacitance of 170,000 µF, and operates within a temperature range of -40 °C to +85 °C. The maximum ESR at 25 °C is 6.1 mΩ and the maximum ripple current at 85 °C is 26.7 A. The capacitor measures 3 inches in diameter and 4 5/8 inches in length with a high current, bottom terminal style. It withstands 2000 hours of endurance testing at full load and 85 °C with a capacitance change of ±20% and ESR of up to 200% of the limit.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC174U050DD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |