The DCMC174U010EJ2B is a screw-terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 170,000 µF, designed for power supply filtering and energy storage applications. It features a 1 3/4 inch diameter and 3 5/8 inch length, with a high post terminal and PVC insulation. The part operates within a temperature range of -40 °C to +85 °C, has an ESR of 9.1 mΩ at 25 °C, and supports a maximum ripple current of 15.9 A at 85 °C. It meets the endurance life test of 2000 hours at full load and 85 °C, with capacitance change within ±20% and ESR doubling as specified. The case style is standard with a thermally-conductive
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC174U010EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |