The DCMC154U016EC2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a rated voltage of 16 Vdc, a capacitance of 150,000 µF, and operates within a temperature range of -40 °C to +85 °C. The case dimensions are 1 3/4 inches in diameter by 4 1/8 inches in length, with a high post terminal. It has a maximum ESR of 9.7 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 16.5 A at 85 °C. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with a capacitance change within ±20% and ESR within 200% of limit. The insulation is polyester, and the can style is standard.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC154U016EC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |