The DCMC145U010DN2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications, with a rated voltage of 10 Vdc and a capacitance of 1.4 F. It has a case size of 3 in diameter by 7 5/8 in length, with a stud mount terminal and an uninsulated can. The part has a maximum ESR of 2.1 mΩ at 120 Hz and 85°C and a ripple current rating of 52.7 A at 85°C. It operates within a temperature range of -40°C to +85°C and meets a 2000-hour endurance life test at full load. The capacitance tolerance is -10% to +50%, and the leakage current is limited to 6√CV µA with a 6 mA maximum at 5 minutes. The unit is constructed with Thermal-Pak™ extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC145U010DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |