The DCMC134U016AF2B is a screw terminal aluminum electrolytic capacitor with a rated voltage of 16 Vdc, a capacitance of 130,000 µF, and a tolerance of −10% to +75%. It has a case size of 1 3/8 inches in diameter and 5 5/8 inches in length, with a high post terminal. The unit operates within a temperature range of −40 °C to +85 °C, and meets an endurance life test of 2000 hours at full load and 85 °C. It features Thermal-Pak™ extended cathode construction for enhanced heat dissipation and a maximum ripple current of 16.0 A at 85 °C and 120 Hz. The maximum ESR at 25 °C is 8.3 mΩ. The case is insulated with a 0.008-inch PVC sleeve and a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC134U016AF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |