The DCMC115U6R3FC2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 1,100,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +85 °C. The physical dimensions are 3 1/2 x 4 1/8 inches. The part has a maximum ESR of 3.0 mΩ at 25 °C and a maximum ripple current of 41.4 A at 120 Hz and 85 °C. It uses Thermal-Pak™ extended cathode construction for improved heat dissipation. Endurance life is rated at 2000 hours under full load at 85 °C with capacitance change within ±20%, ESR doubled, and leakage current unchanged. The terminal style is a high current, bottom stud mount with a thermal pad for reduced thermal resistance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC115U6R3FC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |