Film capacitor for high intensity discharge and sign ballast lighting, with dry construction, a 45 mm diameter plastic case, and a height of 2.68 inches (68.1 mm). Rated for 330 Vac and 105°C maximum operating temperature, with a capacitance of 15 µF and ±3% tolerance. Designed for a minimum 60,000-hour life, with 18 AWG wire leads and UL-810 fault current protection. Compliant with EIA-456-A standards and RoHS requirements.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W3315M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |