The D83W2435M is a dry film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 240 Vac and 35 µF capacitance with a tolerance of ±3%. It operates at a maximum case temperature of 105°C and is rated for a minimum of 60,000 hours. The unit features a metal or plastic round case, 18 AWG wire leads, and complies with EIA-456-A and UL-810 standards. Its dimensions are 35 mm diameter and 2.68 inches (68.1 mm) in height, with RoHS compliance.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2435M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |