D83W2434M is a dry, film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 240 Vac and operating up to 105°C with a capacitance of 34 µF and a tolerance of ±3%. It features a round plastic case (size BB), 18 AWG wire leads, and meets EIA-456-A and UL-810 standards. The case height is 2.68 inches (68.1 mm). It is rated for a minimum operational life of 60,000 hours and is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2434M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |