The D81W3305M is a dry, film capacitor designed for HID lighting applications, rated for 330 Vac and 5 µF capacitance with a tolerance of ±3%. It features a metal or plastic round case with 18 AWG wire leads, operates within a temperature range of -40°C to +105°C, and complies with EIA-456-A and UL-810 standards. The case size is AA, with a height of 2.17 inches (55.1 mm), and it is rated for a minimum life of 60,000 hours at 105°C. RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D81W3305M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |