OK International Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal CVC-9CN0013R

Description
TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal - 13AC7650 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal
13AC7650
Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal 13AC7650
TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7650
Product Name Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024544 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Soyer BMS-9 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
150s – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details