OK International Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal CVC-9CN0005S

Description
TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal - 13AC7647 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal
13AC7647
Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal 13AC7647
TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7647
Product Name Tip, Soldering Iron, Conical, 0.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 115163 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Welding Tip - Type 13-0 - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Equipment Type Welding Tip
Process Capability Oxyfuel / Oxyacetylene Welding; Welding
Thickness Capability 1/32" to 5/64"
View Details
Mobile Welding Machine - Caddy™ Tig 2200i AC/DC - ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding; TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz
View Details