OK International Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal CVC-8CN1604R

Description
TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal - 13AC7620 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal
13AC7620
Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal 13AC7620
TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CONICAL, BENT; Tip / Nozzle Width:0.4mm; Tip / Nozzle Style:30° Conical, Bent; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7620
Product Name Tip, Soldering Iron, 30Deg Conical, Bent; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 631087 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (21
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Swift Arc Side Load Systems -  - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); TIG (GTAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details