OK International Tip, Soldering Iron, Chisel, 5Mm; Tip / Nozzle Width Metcal CVC-7CH0050A

Description
TIP, SOLDERING IRON, CHISEL, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 5Mm; Tip / Nozzle Width Metcal - 13AC7571 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 5Mm; Tip / Nozzle Width Metcal
13AC7571
Tip, Soldering Iron, Chisel, 5Mm; Tip / Nozzle Width Metcal 13AC7571
TIP, SOLDERING IRON, CHISEL, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, 5MM; Tip / Nozzle Width:5mm; Tip / Nozzle Style:Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7571
Product Name Tip, Soldering Iron, Chisel, 5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
8600 Series FiberStar Fiber Coupled Laser Welding System -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
High-Output Solid-State Welder - Weldac 50 - EFD Induction a.s.
Specs
Process Capability Welding
View Details