TIP, SOLDERING IRON, 30DEG CHISEL, 1.5MM; Tip / Nozzle Width:1.5mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-7 Series; Tip / Nozzle Length:6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 13AC7559 |
| Product Name | Tip, Soldering Iron, 30Deg Chisel, 1.5Mm; Tip / Nozzle Width Metcal |