OK International Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal CVC-7BV3018P

Description
SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-7 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal - 25AC2132 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal
25AC2132
Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal 25AC2132
SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-7 Series RoHS Compliant: Yes

SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2132
Product Name Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7724766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (21
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Multi-voltage Power Source - Origo™ Mig 4002c/6502c - ESAB Welding and Cutting Products
Specs
Equipment Type PowerSource / Station
Process Capability Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details