OK International Soldering Tip, Conical, 0.5Mm; Tip / Nozzle Width Metcal CVC-6CN4805S

Description
SOLDERING TIP, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Conical, 0.5Mm; Tip / Nozzle Width Metcal - 25AC2130 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Conical, 0.5Mm; Tip / Nozzle Width Metcal
25AC2130
Soldering Tip, Conical, 0.5Mm; Tip / Nozzle Width Metcal 25AC2130
SOLDERING TIP, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes

SOLDERING TIP, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2130
Product Name Soldering Tip, Conical, 0.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 115163 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (17
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Beam Welding - Pull Through Welders -  - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Complete System
Process Capability Welding
Features Integral or optional automation unit such as a robot or CNC table
View Details