OK International Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal CVC-6CH0010S

Description
TIP, SOLDERING IRON, 30DEG CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, 30DEG CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal - 13AC7524 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal
13AC7524
Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal 13AC7524
TIP, SOLDERING IRON, 30DEG CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 30DEG CHISEL, 1MM; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal CV-5200 Series Connection Validation Soldering Station; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7524
Product Name Tip, Soldering Iron, 30Deg Chisel, 1Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024528 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
7700 Series LaserStar Dual Component Laser Welding System -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Tool Steel, Aluminum, Copper, Titanium And Powdered Metals
View Details
High-Output Solid-State Welder - Weldac 100 - EFD Induction a.s.
Specs
Process Capability Welding
View Details