OK International Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal CVC-6BV3018P

Description
SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal - 25AC2121 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal
25AC2121
Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal 25AC2121
SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes

SOLDERING TIP, 30 DEG BEVEL, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:CVC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2121
Product Name Soldering Tip, 30 Deg Bevel, 1.27Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Irons - 3320127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Stud Welding System - Proweld ARC-3000 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
Thickness Capability 1/4" - 1 1/4"
View Details
Copper Tab Battery Welder System - Omega PA250i - Sunstone Engineering
Specs
Equipment Type Complete System
Process Capability Pulse Arc Welder; Welding
Features Integral or optional automation unit such as a robot or CNC table (optional feature)
View Details