DESTACO Vacuum Generator CPI-VSAARVS5U18

Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . This auto release venturi offers users fast vacuum and blow-off with single line operation and built-in exhaust silencer. It mounts directly to all 10kg ISO 9409-50 cobots.
Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . This auto release venturi offers users fast vacuum and blow-off with single line operation and built-in exhaust silencer. It mounts directly to all 10kg ISO 9409-50 cobots.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - CPI-VSAARVS5U18 - Reid Supply
Norton Shores, MI, United States
Vacuum Generator
CPI-VSAARVS5U18
Vacuum Generator CPI-VSAARVS5U18
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . This auto release venturi offers users fast vacuum and blow-off with single line operation and built-in exhaust silencer. It mounts directly to all 10kg ISO 9409-50 cobots.

Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer.


. This auto release venturi offers users fast vacuum and blow-off with single line operation and built-in exhaust silencer. It mounts directly to all 10kg ISO 9409-50 cobots.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Pumps and Vacuum Generators
Product Number CPI-VSAARVS5U18
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 74 FS  Turbo Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 88.99 to 127 CFM (151 to 216 m³/hr)
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Canned Drive Motor Positive Displacement Vacuum Blowers - Series HM - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
FloGard (V4) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4A-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 455 to 150 torr (12.0 to 24.0 in Hg vac)
View Details