DESTACO Vacuum Cups, Cup Type=Flatfoot, , Durometer=50 CPI-VCF30N18M

Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.
Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups, Cup Type=Flatfoot, , Durometer=50 - CPI-VCF30N18M - Reid Supply
Norton Shores, MI, United States
Vacuum Cups, Cup Type=Flatfoot, , Durometer=50
CPI-VCF30N18M
Vacuum Cups, Cup Type=Flatfoot, , Durometer=50 CPI-VCF30N18M
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.

Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials.


. This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Cups and Vacuum Pads
Product Number CPI-VCF30N18M
Product Name Vacuum Cups, Cup Type=Flatfoot, , Durometer=50
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022792 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 55 mm (2.17 inch)
Material Pur
View Details
Vacuum suction cup - VASB-100-1/4-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material VMQ (silicone)
View Details
Vacuum Cups - Style VS/VSB-Star Robot Type - Seal Science, Inc.
Specs
Type Star Robot
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style None
View Details
3-1/4
Specs
Type Standard; Flat
Diameter / Max. Size 83 mm (3.27 inch)
Material Rubber
View Details