DESTACO Vacuum Cups, Cup Type=Flatfoot, , Durometer=50 CPI-VCF20N18M

Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.
Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups, Cup Type=Flatfoot, , Durometer=50 - CPI-VCF20N18M - Reid Supply
Norton Shores, MI, United States
Vacuum Cups, Cup Type=Flatfoot, , Durometer=50
CPI-VCF20N18M
Vacuum Cups, Cup Type=Flatfoot, , Durometer=50 CPI-VCF20N18M
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.

Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials.


. This high precision flatfoot vacuum cup is ideal for moderately flat to medium contour that is dry or mildly oily. Low compression distances.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Cups and Vacuum Pads
Product Number CPI-VCF20N18M
Product Name Vacuum Cups, Cup Type=Flatfoot, , Durometer=50
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022708 - RS Components, Ltd.
Specs
Diameter / Max. Size 10 mm (0.3937 inch)
Material Silicone
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 SI-55 M5-IG - 10.01.01.00098 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Stroke 1.4 mm (0.0551 inch)
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150113 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.04 mm (1.97 inch)
Material Nitrile (NBR)
View Details