DESTACO Vacuum Cups, Cup Type=Bellows, , Durometer=50 CPI-VCBM50N18M

Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This multi bellowed vacuum cup is ideal for dry, angled, curved, bumpy surfaces. High compression distance with allowance for minor misalignments.
Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This multi bellowed vacuum cup is ideal for dry, angled, curved, bumpy surfaces. High compression distance with allowance for minor misalignments.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups, Cup Type=Bellows, , Durometer=50 - CPI-VCBM50N18M - Reid Supply
Norton Shores, MI, United States
Vacuum Cups, Cup Type=Bellows, , Durometer=50
CPI-VCBM50N18M
Vacuum Cups, Cup Type=Bellows, , Durometer=50 CPI-VCBM50N18M
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This multi bellowed vacuum cup is ideal for dry, angled, curved, bumpy surfaces. High compression distance with allowance for minor misalignments.

Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials.


. This multi bellowed vacuum cup is ideal for dry, angled, curved, bumpy surfaces. High compression distance with allowance for minor misalignments.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Cups and Vacuum Pads
Product Number CPI-VCBM50N18M
Product Name Vacuum Cups, Cup Type=Bellows, , Durometer=50
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-15-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 15 mm (0.5906 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022748 - RS Components, Ltd.
Specs
Diameter / Max. Size 8 mm (0.3150 inch)
Material Nbr
View Details
Vacuum Gripping System for
Specs
Type Flat
Diameter / Max. Size 16 to 50 mm (0.6299 to 1.97 inch)
Material PTFE
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 127 mm (5 inch)
Material Rubber
View Details