DESTACO Vacuum Cups, Cup Type=Bellows, , Durometer=50 CPI-VCB50N18F

Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.
Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups, Cup Type=Bellows, , Durometer=50 - CPI-VCB50N18F - Reid Supply
Norton Shores, MI, United States
Vacuum Cups, Cup Type=Bellows, , Durometer=50
CPI-VCB50N18F
Vacuum Cups, Cup Type=Bellows, , Durometer=50 CPI-VCB50N18F
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.

Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials.


. This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Cups and Vacuum Pads
Product Number CPI-VCB50N18F
Product Name Vacuum Cups, Cup Type=Bellows, , Durometer=50
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038457 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-40-GT-G1/4-I - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material Vulkollan®
View Details
Bellows Vacuum Cup / Suction Cup - VC 3 2.5 - SAS Automation, LLC
Specs
Type Bellows
Diameter / Max. Size 10 to 110 mm (0.3937 to 4.33 inch)
Material Polyurethane / Urethane
View Details
B Series Bellows Vacuum Cup - A-3150025 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 22.86 mm (0.9000 inch)
Material Nitrile (NBR)
View Details