DESTACO Vacuum Cups, Cup Type=Bellows, , Durometer=50 CPI-VCB30N18M

Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.
Description
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cups, Cup Type=Bellows, , Durometer=50 - CPI-VCB30N18M - Reid Supply
Norton Shores, MI, United States
Vacuum Cups, Cup Type=Bellows, , Durometer=50
CPI-VCB30N18M
Vacuum Cups, Cup Type=Bellows, , Durometer=50 CPI-VCB30N18M
Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials. . This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.

Our durable vacuum cups are designed for automated lifting applications. Paired with vacuum generators, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. We offer a wide range of vacuum cups in various shapes, sizes, and materials.


. This bellowed vacuum cup allows for minor misalignments. Ideal for moderately flat or dry surfaces.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Cups and Vacuum Pads
Product Number CPI-VCB30N18M
Product Name Vacuum Cups, Cup Type=Bellows, , Durometer=50
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-20-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022826 - RS Components, Ltd.
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 8 NBR-AS-55 M5-AG - 10.01.01.10381 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Stroke 1.3 mm (0.0512 inch)
View Details
B Series Bellows Vacuum Cup - A-3250035S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 50.8 mm (2 inch)
Material Silicone Rubber
View Details